IC SOC CORTEX-A53 1.5GHZ 1760BGA
IC SOC CORTEX-A53 1.5GHZ 1760BGA
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 1SX250LN2F43I2LG | 1SX250LN2F43I2LG | 1SX250LN2F43I2LG |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ |
| Clock Frequency | 1500 MHz | 1500 MHz | |
| RAM Size | 0.2560 MB | 0.2560 MB |