Intel Corporation System On Chip (SoC) 1SX250HN1F43I2VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 SX SoC, specifically the part number 1SX250HN1F43I2VG, features a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz, providing efficient application-class processing. It is built on Intel's 14 nm tri-gate technology and incorporates the Intel Hyperflex core architecture, which delivers double the core performance compared to previous generations while achieving up to 70% lower power consumption. The device supports up to 2500K logic elements and includes up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. Additionally, it features hard IP blocks for PCI Express Gen3 and 10G Ethernet, along with advanced memory controllers supporting DDR4 rates up to 2666 Mbps. The SoC is designed for high-performance applications requiring significant bandwidth and processing capabilities, making it suitable for complex designs in various industries.

Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 SX SoC, specifically the part number 1SX250HN1F43I2VG, features a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz, providing efficient application-class processing. It is built on Intel's 14 nm tri-gate technology and incorporates the Intel Hyperflex core architecture, which delivers double the core performance compared to previous generations while achieving up to 70% lower power consumption. The device supports up to 2500K logic elements and includes up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. Additionally, it features hard IP blocks for PCI Express Gen3 and 10G Ethernet, along with advanced memory controllers supporting DDR4 rates up to 2666 Mbps. The SoC is designed for high-performance applications requiring significant bandwidth and processing capabilities, making it suitable for complex designs in various industries.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX250HN1F43I2VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX250HN1F43I2VG-ND
System On Chip (SoC) 544-1SX250HN1F43I2VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX250HN1F43I2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX250HN1F43I2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX250HN1F43I2VG
IC FPGA STRATIX 10 1760FBGA

IC FPGA STRATIX 10 1760FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 1SX250HN1F43I2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX250HN1F43I2VG
Embedded - System On Chip (SoC) 1SX250HN1F43I2VG
IC FPGA STRATIX 10 1760FBGA

IC FPGA STRATIX 10 1760FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 1SX250HN1F43I2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX250HN1F43I2VG
System On Chip (SoC) 1SX250HN1F43I2VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX250HN1F43I2VG-ND 1SX250HN1F43I2VG 1SX250HN1F43I2VG 1SX250HN1F43I2VG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1760-BBGA, FCBGA 1760-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
 - CY8C6148LQI-S2F02 - Rochester Electronics
Infineon Technologies AG
View Details