Intel Corporation System On Chip (SoC) 1SX210HN2F43E2VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2100K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2100K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 SX SoC, specifically the part number 1SX210HN2F43E2VG, features a quad-core 64-bit Arm Cortex-A53 processor operating at up to 1.5 GHz, providing efficient application-class processing. It is built on Intel's 14 nm tri-gate technology and incorporates the Intel Hyperflex core architecture, which delivers double the core performance compared to previous generations while achieving up to 70% lower power consumption. This SoC includes up to 2100K logic elements and supports advanced connectivity with up to 96 full duplex transceiver channels, capable of data rates up to 28.3 Gbps. It also features hard IP blocks for PCI Express Gen3, 10GBASE-KR/40GBASE-KR4 Forward Error Correction, and memory controllers supporting DDR4 rates up to 2666 Mbps per pin. The device is designed for high-performance applications requiring significant bandwidth and processing capabilities, making it suitable for complex system designs.

Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 SX SoC, specifically the part number 1SX210HN2F43E2VG, features a quad-core 64-bit Arm Cortex-A53 processor operating at up to 1.5 GHz, providing efficient application-class processing. It is built on Intel's 14 nm tri-gate technology and incorporates the Intel Hyperflex core architecture, which delivers double the core performance compared to previous generations while achieving up to 70% lower power consumption. This SoC includes up to 2100K logic elements and supports advanced connectivity with up to 96 full duplex transceiver channels, capable of data rates up to 28.3 Gbps. It also features hard IP blocks for PCI Express Gen3, 10GBASE-KR/40GBASE-KR4 Forward Error Correction, and memory controllers supporting DDR4 rates up to 2666 Mbps per pin. The device is designed for high-performance applications requiring significant bandwidth and processing capabilities, making it suitable for complex system designs.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX210HN2F43E2VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX210HN2F43E2VG-ND
System On Chip (SoC) 544-1SX210HN2F43E2VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2100K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2100K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 1SX210HN2F43E2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX210HN2F43E2VG
Embedded - System On Chip (SoC) 1SX210HN2F43E2VG
IC FPGA STRATIX 10 1760FBGA

IC FPGA STRATIX 10 1760FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 1SX210HN2F43E2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX210HN2F43E2VG
System On Chip (SoC) 1SX210HN2F43E2VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2100K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2100K Logic Elements 1.5GHz 1760-FBGA (42.5x42.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX210HN2F43E2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX210HN2F43E2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX210HN2F43E2VG
IC FPGA STRATIX 10 1760FBGA

IC FPGA STRATIX 10 1760FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX210HN2F43E2VG-ND 1SX210HN2F43E2VG 1SX210HN2F43E2VG 1SX210HN2F43E2VG
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1760-BBGA, FCBGA 1760-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

System On Chip (SoC) - 296-DRA821U4TCBALMRQ1-ND - DigiKey
Specs
Processor Core ARM
Interface CAN; SPI; UART; USB
Package / Case 433-BFBGA, FCBGA
View Details
3 suppliers
nRF54LS05B System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0960 MB
View Details