IC FPGA STRATIX10SX 1152FBGA
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point System On Chip (SOC) IC Stratix® 10 SX FPGA - 650K Logic Elements 1.5GHz 1152-FBGA (35x35)
IC FPGA STRATIX10SX 1152FBGA
Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|
Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
Product Number | 1SX065HH3F35E3XG | 1SX065HH3F35E3XG | 544-1SX065HH3F35E3XG-ND |
Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) |
Processor Core | ARM | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point | ARM |
Clock Frequency | 1500 MHz | 1500 MHz | 1500 MHz |
RAM Size | 0.2560 MB | 0.2560 MB | 0.2560 MB |
Operating Temperature | 32 to 212 F (0.0 to 100 C) | 32 to 212 F (0.0 to 100 C) | 32 to 212 F (0.0 to 100 C) |