IC FPGA STRATIX10SX 1152FBGA
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point System On Chip (SOC) IC Stratix® 10 SX FPGA - 400K Logic Elements 1.5GHz 1152-FBGA (35x35)
IC FPGA STRATIX10SX 1152FBGA
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 544-1SX040HH1F35I2LG-ND | 1SX040HH1F35I2LG | 1SX040HH1F35I2LG |
| Product Name | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point | ARM |
| Interface | SPI; UART; USB | I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | |
| Package / Case | 1152-BBGA, FCBGA | 1152-BBGA, FCBGA | |
| Clock Frequency | 1500 MHz | 1500 MHz | 1500 MHz |