Intel Corporation FPGAs (Field Programmable Gate Array) 1ST085EN1F43I1VG

Description
Stratix® 10 TX Field Programmable Gate Array (FPGA) IC 440 850000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® 10 TX Field Programmable Gate Array (FPGA) IC 440 850000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 TX FPGA, specifically the part number 1ST085EN1F43I1VG, features advanced dual-mode transceivers capable of operating at data rates of up to 57.8 Gbps using PAM4 and 28.9 Gbps using NRZ. This FPGA is designed for high-performance applications, providing over 8 Tbps of aggregate bandwidth, which is essential for next-generation designs requiring significant transceiver bandwidth and power efficiency. The device incorporates the Intel HyperFlex core architecture, which offers double the core performance compared to previous generations. It utilizes Intel's 14 nm tri-gate technology and includes a monolithic core fabric with up to 2.8 million logic elements. The FPGA supports a range of hardened IP blocks, including PCI Express Gen 3 and Ethernet MAC for 10/25/100 Gbps, enhancing its versatility in various applications. Additionally, the Stratix 10 TX FPGA includes a quad-core 64-bit Arm Cortex-A53 hard processor system in select models, enabling efficient application-class processing and hardware virtualization. The device also features robust error detection and correction capabilities, particularly for single event upsets, ensuring reliability in critical applications. Overall, the Intel Stratix 10 TX FPGA is suitable for engineers seeking a high-performance, flexible solution for complex system designs that demand high bandwidth and processing capabilities.

Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 TX FPGA, specifically the part number 1ST085EN1F43I1VG, features advanced dual-mode transceivers capable of operating at data rates of up to 57.8 Gbps using PAM4 and 28.9 Gbps using NRZ. This FPGA is designed for high-performance applications, providing over 8 Tbps of aggregate bandwidth, which is essential for next-generation designs requiring significant transceiver bandwidth and power efficiency. The device incorporates the Intel HyperFlex core architecture, which offers double the core performance compared to previous generations. It utilizes Intel's 14 nm tri-gate technology and includes a monolithic core fabric with up to 2.8 million logic elements. The FPGA supports a range of hardened IP blocks, including PCI Express Gen 3 and Ethernet MAC for 10/25/100 Gbps, enhancing its versatility in various applications. Additionally, the Stratix 10 TX FPGA includes a quad-core 64-bit Arm Cortex-A53 hard processor system in select models, enabling efficient application-class processing and hardware virtualization. The device also features robust error detection and correction capabilities, particularly for single event upsets, ensuring reliability in critical applications. Overall, the Intel Stratix 10 TX FPGA is suitable for engineers seeking a high-performance, flexible solution for complex system designs that demand high bandwidth and processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1ST085EN1F43I1VG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1ST085EN1F43I1VG-ND
FPGAs (Field Programmable Gate Array) 544-1ST085EN1F43I1VG-ND
Stratix® 10 TX Field Programmable Gate Array (FPGA) IC 440 850000 1760-BBGA, FCBGA

Stratix® 10 TX Field Programmable Gate Array (FPGA) IC 440 850000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 1ST085EN1F43I1VG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
1ST085EN1F43I1VG
Embedded - FPGAs (Field Programmable Gate Array) 1ST085EN1F43I1VG
IC FPGA 440 I/O 1760FBGA

IC FPGA 440 I/O 1760FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 1ST085EN1F43I1VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
1ST085EN1F43I1VG
FPGAs (Field Programmable Gate Array) 1ST085EN1F43I1VG
Stratix® 10 TX Field Programmable Gate Array (FPGA) IC 440 850000 1760-BBGA, FCBGA

Stratix® 10 TX Field Programmable Gate Array (FPGA) IC 440 850000 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1ST085EN1F43I1VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1ST085EN1F43I1VG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1ST085EN1F43I1VG
IC FPGA 440 I/O 1760FBGA

IC FPGA 440 I/O 1760FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1ST085EN1F43I1VG-ND 1ST085EN1F43I1VG 1ST085EN1F43I1VG 1ST085EN1F43I1VG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details