Intel Corporation FPGAs (Field Programmable Gate Array) 1SG280LN3F43I2VGAS

Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
Request a Quote
Description
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SG280LN3F43I2VGAS is part of the Intel Stratix 10 GX FPGA family, built on a 14 nm tri-gate (FinFET) technology. It offers significant performance improvements, delivering up to 2X the core performance and up to 70% lower power consumption compared to previous generations. This FPGA features the Intel Hyperflex core architecture, which enhances processing capabilities for high-bandwidth applications. The device includes up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. It is equipped with M20K internal SRAM memory blocks and hard intellectual property (IP) blocks for PCI Express Gen3 and 10G Ethernet, facilitating efficient data handling and communication. The embedded quad-core 64-bit Arm Cortex-A53 processor operates at speeds up to 1.5 GHz, providing application-class processing capabilities. This FPGA is suitable for applications requiring high performance and power efficiency, making it a viable option for engineers looking to implement advanced processing solutions in their projects.

Datasheet Summary
Powered by GS/AI

The 1SG280LN3F43I2VGAS is part of the Intel Stratix 10 GX FPGA family, built on a 14 nm tri-gate (FinFET) technology. It offers significant performance improvements, delivering up to 2X the core performance and up to 70% lower power consumption compared to previous generations. This FPGA features the Intel Hyperflex core architecture, which enhances processing capabilities for high-bandwidth applications. The device includes up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. It is equipped with M20K internal SRAM memory blocks and hard intellectual property (IP) blocks for PCI Express Gen3 and 10G Ethernet, facilitating efficient data handling and communication. The embedded quad-core 64-bit Arm Cortex-A53 processor operates at speeds up to 1.5 GHz, providing application-class processing capabilities. This FPGA is suitable for applications requiring high performance and power efficiency, making it a viable option for engineers looking to implement advanced processing solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1SG280LN3F43I2VGAS-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1SG280LN3F43I2VGAS-ND
FPGAs (Field Programmable Gate Array) 544-1SG280LN3F43I2VGAS-ND
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 1SG280LN3F43I2VGAS - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
1SG280LN3F43I2VGAS
Embedded - FPGAs (Field Programmable Gate Array) 1SG280LN3F43I2VGAS
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
1SG280LN3F43I2VGAS
FPGA - Field Programmable Gate Array 1SG280LN3F43I2VGAS
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1SG280LN3F43I2VGAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1SG280LN3F43I2VGAS
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1SG280LN3F43I2VGAS
IC FPGA 688 I/O 1760FBGA

IC FPGA 688 I/O 1760FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 1SG280LN3F43I2VGAS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
1SG280LN3F43I2VGAS
FPGAs (Field Programmable Gate Array) 1SG280LN3F43I2VGAS
Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1SG280LN3F43I2VGAS-ND 1SG280LN3F43I2VGAS 1SG280LN3F43I2VGAS 1SG280LN3F43I2VGAS 1SG280LN3F43I2VGAS
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details