Intel Corporation Connectors,Interconnects 10CL010YE144A7G

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 295 Number of Logic Elements/Cells: 24624 Total RAM Bits: 27648 Number of I/O: 100 Voltage - Supply: 3.3V Mounting Type: Fixed
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 295 Number of Logic Elements/Cells: 24624 Total RAM Bits: 27648 Number of I/O: 100 Voltage - Supply: 3.3V Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 295 Number of Logic Elements/Cells: 24624 Total RAM Bits: 27648 Number of I/O: 100 Voltage - Supply: 3.3V Mounting Type: Fixed

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Number of LABs/CLBs: 295
Number of Logic Elements/Cells: 24624
Total RAM Bits: 27648
Number of I/O: 100
Voltage - Supply: 3.3V
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0234 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details