Intel Corporation System On Chip (SoC) 10AS066N3F40I2LG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS066N3F40I2LG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) designed by Lingto Electronic Limited. This SoC features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which is suitable for a variety of applications requiring robust processing capabilities. The device is built on a 20 nm process technology, offering improved performance and power efficiency compared to previous generations. It supports a range of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The Arria 10 SoCs are equipped with advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for various memory standards, making them versatile for complex processing tasks. Engineers considering this product should note its suitability for high-performance, power-sensitive applications, as well as its compatibility with various development tools and resources provided by the manufacturer.

Datasheet Summary
Powered by GS/AI

The 10AS066N3F40I2LG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) designed by Lingto Electronic Limited. This SoC features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which is suitable for a variety of applications requiring robust processing capabilities. The device is built on a 20 nm process technology, offering improved performance and power efficiency compared to previous generations. It supports a range of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The Arria 10 SoCs are equipped with advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for various memory standards, making them versatile for complex processing tasks. Engineers considering this product should note its suitability for high-performance, power-sensitive applications, as well as its compatibility with various development tools and resources provided by the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS066N3F40I2LG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS066N3F40I2LG-ND
System On Chip (SoC) 10AS066N3F40I2LG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066N3F40I2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066N3F40I2LG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066N3F40I2LG
IC SOC CORTEX-A9 1.5GHZ 1517FBGA

IC SOC CORTEX-A9 1.5GHZ 1517FBGA

Supplier's Site
System On Chip (SoC) - 10AS066N3F40I2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066N3F40I2LG
System On Chip (SoC) 10AS066N3F40I2LG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS066N3F40I2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066N3F40I2LG
Embedded - System On Chip (SoC) 10AS066N3F40I2LG
IC SOC CORTEX-A9 1.5GHZ 1517FBGA

IC SOC CORTEX-A9 1.5GHZ 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS066N3F40I2LG-ND 10AS066N3F40I2LG 10AS066N3F40I2LG 10AS066N3F40I2LG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1517-BBGA, FCBGA 1517-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF52820 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details