Intel Corporation System On Chip (SoC) 10AS066N2F40I1SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS066N2F40I1SG is a System on Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 660K logic elements and a maximum operating frequency of 1.5 GHz. This SoC is packaged in a 1517-FCBGA form factor, measuring 40x40 mm. The Arria 10 series is known for its power efficiency and is suitable for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as dynamic and partial reconfiguration, making it versatile for complex designs.

Datasheet Summary
Powered by GS/AI

The 10AS066N2F40I1SG is a System on Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 660K logic elements and a maximum operating frequency of 1.5 GHz. This SoC is packaged in a 1517-FCBGA form factor, measuring 40x40 mm. The Arria 10 series is known for its power efficiency and is suitable for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as dynamic and partial reconfiguration, making it versatile for complex designs.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS066N2F40I1SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS066N2F40I1SG-ND
System On Chip (SoC) 10AS066N2F40I1SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Buy Now Datasheet
System On Chip (SoC) - 10AS066N2F40I1SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066N2F40I1SG
System On Chip (SoC) 10AS066N2F40I1SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS066N2F40I1SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066N2F40I1SG
Embedded - System On Chip (SoC) 10AS066N2F40I1SG
IC SOC CORTEX-A9 1.5GHZ 1517FBGA

IC SOC CORTEX-A9 1.5GHZ 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066N2F40I1SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066N2F40I1SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066N2F40I1SG
IC SOC CORTEX-A9 1.5GHZ 1517FBGA

IC SOC CORTEX-A9 1.5GHZ 1517FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS066N2F40I1SG-ND 10AS066N2F40I1SG 10AS066N2F40I1SG 10AS066N2F40I1SG
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1517-BBGA, FCBGA 1517-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4124LQI-S412 - Rochester Electronics
Infineon Technologies AG
View Details
TMS320DM6441 DaVinci Digital Media System-on-Chip - TMS320DM6441BZWT - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 202 to 256 MHz
View Details
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details