Intel Corporation System On Chip (SoC) 10AS066N2F40E1HG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS066N2F40E1HG is a System On Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 660K logic elements and a maximum operating frequency of 1.5 GHz. This SoC is packaged in a 1517-FCBGA format, measuring 40x40 mm, which is suitable for various mid-range applications across markets such as wireless, wireline, broadcast, computing, medical, and military sectors. The device incorporates advanced power-saving technologies, making it efficient for power-sensitive applications. It supports a range of memory standards and includes features like dynamic and partial reconfiguration, enhancing its versatility for complex designs.

Datasheet Summary
Powered by GS/AI

The 10AS066N2F40E1HG is a System On Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 660K logic elements and a maximum operating frequency of 1.5 GHz. This SoC is packaged in a 1517-FCBGA format, measuring 40x40 mm, which is suitable for various mid-range applications across markets such as wireless, wireline, broadcast, computing, medical, and military sectors. The device incorporates advanced power-saving technologies, making it efficient for power-sensitive applications. It supports a range of memory standards and includes features like dynamic and partial reconfiguration, enhancing its versatility for complex designs.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS066N2F40E1HG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS066N2F40E1HG-ND
System On Chip (SoC) 10AS066N2F40E1HG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Buy Now Datasheet
System On Chip (SoC) - 10AS066N2F40E1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066N2F40E1HG
System On Chip (SoC) 10AS066N2F40E1HG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066N2F40E1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066N2F40E1HG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066N2F40E1HG
IC SOC CORTEX-A9 1.5GHZ 1517FBGA

IC SOC CORTEX-A9 1.5GHZ 1517FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS066N2F40E1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066N2F40E1HG
Embedded - System On Chip (SoC) 10AS066N2F40E1HG
IC SOC CORTEX-A9 1.5GHZ 1517FBGA

IC SOC CORTEX-A9 1.5GHZ 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS066N2F40E1HG-ND 10AS066N2F40E1HG 10AS066N2F40E1HG 10AS066N2F40E1HG
Product Name System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1517-BBGA, FCBGA 1517-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

66AK2H12 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2H12AXAAW2 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details