Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066K4F35E3SG

Description
Win Source Part Number: 1357289-10AS066K4F35 E3SG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 SX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7B Speed: 1.5GHz Number of I/O: 396 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 660K Logic Elements
Request a Quote Datasheet
Description
Win Source Part Number: 1357289-10AS066K4F35 E3SG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 SX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7B Speed: 1.5GHz Number of I/O: 396 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 660K Logic Elements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1357289-10AS066K4F35E3SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1357289-10AS066K4F35E3SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1357289-10AS066K4F35E3SG
Win Source Part Number: 1357289-10AS066K4F35 E3SG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 SX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7B Speed: 1.5GHz Number of I/O: 396 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 660K Logic Elements

Win Source Part Number: 1357289-10AS066K4F35E3SG
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria 10 SX
Package: Tray
Product Status: Active
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA, FC (35x35)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7B
Speed: 1.5GHz
Number of I/O: 396
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 660K Logic Elements

Buy Now Datasheet
System On Chip (SoC) - 10AS066K4F35E3SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS066K4F35E3SG-ND
System On Chip (SoC) 10AS066K4F35E3SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066K4F35E3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066K4F35E3SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066K4F35E3SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS066K4F35E3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066K4F35E3SG
Embedded - System On Chip (SoC) 10AS066K4F35E3SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS066K4F35E3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066K4F35E3SG
System On Chip (SoC) 10AS066K4F35E3SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1357289-10AS066K4F35E3SG 10AS066K4F35E3SG-ND 10AS066K4F35E3SG 10AS066K4F35E3SG 10AS066K4F35E3SG
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 1152-BBGA, FCBGA 1152-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 396 # 396 #
Unlock Full Specs
to access all available technical data

Similar Products

66AK2E05 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2E05XABDA25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1250 to 1400 MHz
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details
 - CY8C5666LTI-LP005 - Rochester Electronics
Infineon Technologies AG
View Details