Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066K3F40E2SG

Description
Win Source Part Number: 1354376-10AS066K3F40 E2SG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 SX Package: Tray Product Status: Active Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7B Speed: 1.5GHz Number of I/O: 696 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 660K Logic Elements
Request a Quote Datasheet
Description
Win Source Part Number: 1354376-10AS066K3F40 E2SG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 SX Package: Tray Product Status: Active Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7B Speed: 1.5GHz Number of I/O: 696 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 660K Logic Elements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1354376-10AS066K3F40E2SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1354376-10AS066K3F40E2SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1354376-10AS066K3F40E2SG
Win Source Part Number: 1354376-10AS066K3F40 E2SG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 SX Package: Tray Product Status: Active Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7B Speed: 1.5GHz Number of I/O: 696 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 660K Logic Elements

Win Source Part Number: 1354376-10AS066K3F40E2SG
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria 10 SX
Package: Tray
Product Status: Active
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7B
Speed: 1.5GHz
Number of I/O: 696
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 660K Logic Elements

Buy Now Datasheet
System On Chip (SoC) - 10AS066K3F40E2SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS066K3F40E2SG-ND
System On Chip (SoC) 10AS066K3F40E2SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066K3F40E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066K3F40E2SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066K3F40E2SG
IC SOC CORTEX-A9 1.5GHZ 1517FBGA

IC SOC CORTEX-A9 1.5GHZ 1517FBGA

Supplier's Site
System On Chip (SoC) - 10AS066K3F40E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066K3F40E2SG
System On Chip (SoC) 10AS066K3F40E2SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1517-FCBGA (40x40)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS066K3F40E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066K3F40E2SG
Embedded - System On Chip (SoC) 10AS066K3F40E2SG
IC SOC CORTEX-A9 1.5GHZ 1517FBGA

IC SOC CORTEX-A9 1.5GHZ 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1354376-10AS066K3F40E2SG 10AS066K3F40E2SG-ND 10AS066K3F40E2SG 10AS066K3F40E2SG 10AS066K3F40E2SG
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 1517-BBGA, FCBGA 1517-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 696 # 696 #
Unlock Full Specs
to access all available technical data

Similar Products