Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 10AS066K3F35I3SGES-ND | 10AS066K3F35I3SGES | 10AS066K3F35I3SGES | 10AS066K3F35I3SGES |
| Product Name | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ |
| Interface | SPI; UART; USB | I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | |
| Package / Case | 1152-BBGA, FCBGA | 1152-BBGA, FCBGA | ||
| Clock Frequency | 1500 MHz | 1500 MHz | 1500 MHz |