Intel Corporation System On Chip (SoC) 10AS066H3F34I2SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-3514-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3514-ND
System On Chip (SoC) 544-3514-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1323091-10AS066H3F34I2SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1323091-10AS066H3F34I2SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1323091-10AS066H3F34I2SG
Manufacturer: Intel Win Source Part Number: 1323091-10AS066H3F34 I2SG Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 1.5GHz Standard Package: 1 Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: 492 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 660K Logic Elements Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10AS066H3F34I2SG-ND, 965379,544-3514 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1323091-10AS066H3F34I2SG
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 1.5GHz
Standard Package: 1
Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: 492
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 660K Logic Elements
Supplier Device Package: 1152-FBGA, FC (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1152-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 10AS066H3F34I2SG-ND,965379,544-3514
RoHS Status: RoHS Compliant

Buy Now Datasheet
System On Chip (SoC) - 10AS066H3F34I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066H3F34I2SG
System On Chip (SoC) 10AS066H3F34I2SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066H3F34I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066H3F34I2SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066H3F34I2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
System On Chip (SoC) - 10AS066H3F34I2SG - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
10AS066H3F34I2SG
System On Chip (SoC) 10AS066H3F34I2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
Embedded - System On Chip (SoC) - 10AS066H3F34I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066H3F34I2SG
Embedded - System On Chip (SoC) 10AS066H3F34I2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-3514-ND 1323091-10AS066H3F34I2SG 10AS066H3F34I2SG 10AS066H3F34I2SG 10AS066H3F34I2SG 10AS066H3F34I2SG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4125LTI-M445 - Rochester Electronics
Infineon Technologies AG
View Details
AM5K2E04 Multicore ARM KeyStone II System-on-Chip (SoC) - AM5K2E04XABD25 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI
Clock Frequency 1250 to 1400 MHz
View Details
System-On-Chips - 1946359 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case Qfn73
View Details