Intel Corporation System On Chip (SoC) 10AS066H3F34E2SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-3518-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-3518-ND
System On Chip (SoC) 544-3518-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 10AS066H3F34E2SG
853687-10AS066H3F34E2SG
Embedded - Embedded - System On Chip (SoC) - 10AS066H3F34E2SG 853687-10AS066H3F34E2SG
Manufacturer: Intel Win Source Part Number: 853687-10AS066H3F34E 2SG Series: Arria 10 SX Features: System On Chip (SOC) IC series Package: Tray Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3518, 10AS066H3F34E2SG-ND, 964989

Manufacturer: Intel
Win Source Part Number: 853687-10AS066H3F34E2SG
Series: Arria 10 SX
Features: System On Chip (SOC) IC series
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7B
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3518, 10AS066H3F34E2SG-ND, 964989

Buy Now Datasheet
System On Chip (SoC) - 10AS066H3F34E2SG - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
10AS066H3F34E2SG
System On Chip (SoC) 10AS066H3F34E2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066H3F34E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066H3F34E2SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066H3F34E2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS066H3F34E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066H3F34E2SG
Embedded - System On Chip (SoC) 10AS066H3F34E2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS066H3F34E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066H3F34E2SG
System On Chip (SoC) 10AS066H3F34E2SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
IC SOC CORTEX-A9 1.5GHZ 1152FBGA - 386-10AS066H3F34E2SG - Utmel Electronic Limited
Hong Kong, China
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
386-10AS066H3F34E2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA 386-10AS066H3F34E2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-3518-ND 853687-10AS066H3F34E2SG 10AS066H3F34E2SG 10AS066H3F34E2SG 10AS066H3F34E2SG 10AS066H3F34E2SG 386-10AS066H3F34E2SG
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - 10AS066H3F34E2SG System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Processor Core ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA Tray 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products