Intel Corporation Integrated Circuits (ICs) Embedded System On Chip (SoC) 10AS066H2F34I2SG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Series: Arria 10 SX Package: Tray Product Status: Active Architecture: MCU, FPGA Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ RAM Size: 256KB Peripherals: DMA, POR, WDT
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Series: Arria 10 SX Package: Tray Product Status: Active Architecture: MCU, FPGA Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ RAM Size: 256KB Peripherals: DMA, POR, WDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded System On Chip (SoC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Integrated Circuits (ICs) Embedded System On Chip (SoC)
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded System On Chip (SoC) Series: Arria 10 SX Package: Tray Product Status: Active Architecture: MCU, FPGA Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ RAM Size: 256KB Peripherals: DMA, POR, WDT

Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded System On Chip (SoC)
Series: Arria 10 SX
Package: Tray
Product Status: Active
Architecture: MCU, FPGA
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size: 256KB
Peripherals: DMA, POR, WDT

Buy Now Datasheet
System On Chip (SoC) - 10AS066H2F34I2SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS066H2F34I2SG-ND
System On Chip (SoC) 10AS066H2F34I2SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS066H2F34I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS066H2F34I2SG
Embedded - System On Chip (SoC) 10AS066H2F34I2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS066H2F34I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS066H2F34I2SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS066H2F34I2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
System On Chip (SoC) - 10AS066H2F34I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS066H2F34I2SG
System On Chip (SoC) 10AS066H2F34I2SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS066H2F34I2SG-ND 10AS066H2F34I2SG 10AS066H2F34I2SG 10AS066H2F34I2SG
Product Name Integrated Circuits (ICs) Embedded System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 1152-BBGA, FCBGA 1152-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB 0.2560 MB
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 355 MHz
RAM Size 0.5120 MB
View Details
System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details
 - CY8C4245AXI-473 - Rochester Electronics
Infineon Technologies AG
View Details