Intel Corporation System On Chip (SoC) 10AS057K1F35I1SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS057K1F35I1SG is an embedded System on Chip (SoC) from the Arria 10 family, designed by Lingto Electronic Limited. This SoC features a dual-core ARM Cortex-A9 processor operating at 1.5 GHz, providing a balance of performance and power efficiency suitable for mid-range applications. It integrates a range of programmable logic resources, including adaptive logic modules and variable-precision DSP blocks, which enhance its capability for complex computations and signal processing tasks. The device supports various memory standards and includes embedded memory blocks, making it versatile for applications in wireless, wireline, broadcast, computing, medical, and military sectors. Its architecture allows for dynamic and partial reconfiguration, enabling efficient resource utilization and adaptability in changing application requirements. The 10AS057K1F35I1SG is particularly suited for high-performance, power-sensitive applications, making it a strong candidate for engineers looking for a reliable SoC solution.

Datasheet Summary
Powered by GS/AI

The 10AS057K1F35I1SG is an embedded System on Chip (SoC) from the Arria 10 family, designed by Lingto Electronic Limited. This SoC features a dual-core ARM Cortex-A9 processor operating at 1.5 GHz, providing a balance of performance and power efficiency suitable for mid-range applications. It integrates a range of programmable logic resources, including adaptive logic modules and variable-precision DSP blocks, which enhance its capability for complex computations and signal processing tasks. The device supports various memory standards and includes embedded memory blocks, making it versatile for applications in wireless, wireline, broadcast, computing, medical, and military sectors. Its architecture allows for dynamic and partial reconfiguration, enabling efficient resource utilization and adaptability in changing application requirements. The 10AS057K1F35I1SG is particularly suited for high-performance, power-sensitive applications, making it a strong candidate for engineers looking for a reliable SoC solution.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS057K1F35I1SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS057K1F35I1SG-ND
System On Chip (SoC) 10AS057K1F35I1SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS057K1F35I1SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS057K1F35I1SG
Embedded - System On Chip (SoC) 10AS057K1F35I1SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS057K1F35I1SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS057K1F35I1SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS057K1F35I1SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
System On Chip (SoC) - 10AS057K1F35I1SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS057K1F35I1SG
System On Chip (SoC) 10AS057K1F35I1SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 570K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS057K1F35I1SG-ND 10AS057K1F35I1SG 10AS057K1F35I1SG 10AS057K1F35I1SG
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54LS05A System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0640 MB
View Details
TMS320DM355 Digital Media System-on-Chip (DMSoC) - TMS320DM355CZCEA21 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 270 MHz
View Details
 - CY8C4147LQS-S283T - Rochester Electronics
Infineon Technologies AG
View Details