Intel Corporation System On Chip (SoC) 10AS048K4F35I3SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS048K4F35I3SG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) from Lingto Electronic Limited. This SoC is built on a 20 nm process technology and features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, providing robust processing capabilities for various applications. It includes a comprehensive set of power-saving technologies, making it suitable for power-sensitive mid-range applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports a variety of memory standards and offers significant embedded memory capacity, which enhances its versatility for complex tasks. Additionally, it features advanced digital signal processing capabilities through variable-precision DSP blocks, making it ideal for applications requiring high computational performance. The 10AS048K4F35I3SG is designed for applications such as mobile backhaul, diagnostic imaging, and secure communications, among others. Its combination of processing power, efficiency, and flexibility makes it a compelling choice for engineers looking to implement sophisticated embedded systems.

Datasheet Summary
Powered by GS/AI

The 10AS048K4F35I3SG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) from Lingto Electronic Limited. This SoC is built on a 20 nm process technology and features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, providing robust processing capabilities for various applications. It includes a comprehensive set of power-saving technologies, making it suitable for power-sensitive mid-range applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports a variety of memory standards and offers significant embedded memory capacity, which enhances its versatility for complex tasks. Additionally, it features advanced digital signal processing capabilities through variable-precision DSP blocks, making it ideal for applications requiring high computational performance. The 10AS048K4F35I3SG is designed for applications such as mobile backhaul, diagnostic imaging, and secure communications, among others. Its combination of processing power, efficiency, and flexibility makes it a compelling choice for engineers looking to implement sophisticated embedded systems.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS048K4F35I3SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS048K4F35I3SG-ND
System On Chip (SoC) 10AS048K4F35I3SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS048K4F35I3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS048K4F35I3SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS048K4F35I3SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS048K4F35I3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS048K4F35I3SG
Embedded - System On Chip (SoC) 10AS048K4F35I3SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS048K4F35I3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS048K4F35I3SG
System On Chip (SoC) 10AS048K4F35I3SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS048K4F35I3SG-ND 10AS048K4F35I3SG 10AS048K4F35I3SG 10AS048K4F35I3SG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 500 MHz
RAM Size 2.5 MB
View Details
nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details