Intel Corporation System On Chip (SoC) 10AS048K3F35E2SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS048K3F35E2SG is an embedded System on Chip (SoC) from Lingto Electronic Limited, featuring a Cortex-A9 processor running at 1.5 GHz. This SoC is designed for high-performance applications, providing a balance of processing power and efficiency. It is packaged in a 1152-ball Fine Pitch Ball Grid Array (FBGA), which facilitates integration into compact designs. The device is suitable for various applications, including those requiring robust processing capabilities in power-sensitive environments. Its architecture supports a range of functionalities, making it a versatile choice for engineers looking to implement advanced processing solutions in their projects.

Datasheet Summary
Powered by GS/AI

The 10AS048K3F35E2SG is an embedded System on Chip (SoC) from Lingto Electronic Limited, featuring a Cortex-A9 processor running at 1.5 GHz. This SoC is designed for high-performance applications, providing a balance of processing power and efficiency. It is packaged in a 1152-ball Fine Pitch Ball Grid Array (FBGA), which facilitates integration into compact designs. The device is suitable for various applications, including those requiring robust processing capabilities in power-sensitive environments. Its architecture supports a range of functionalities, making it a versatile choice for engineers looking to implement advanced processing solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS048K3F35E2SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS048K3F35E2SG-ND
System On Chip (SoC) 10AS048K3F35E2SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
System On Chip (SoC) - 10AS048K3F35E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS048K3F35E2SG
System On Chip (SoC) 10AS048K3F35E2SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS048K3F35E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS048K3F35E2SG
Embedded - System On Chip (SoC) 10AS048K3F35E2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS048K3F35E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS048K3F35E2SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS048K3F35E2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS048K3F35E2SG-ND 10AS048K3F35E2SG 10AS048K3F35E2SG 10AS048K3F35E2SG
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details
 - CY8C3245AXI-166 - Rochester Electronics
Infineon Technologies AG
View Details