Intel Corporation System On Chip (SoC) 10AS048K2F35I1HG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS048K2F35I1HG is a System On Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 480K logic elements and a maximum operating frequency of 1.5 GHz. This SoC is packaged in a 1152-FBGA format, measuring 35x35 mm. The Arria 10 series is known for its power efficiency and is suitable for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as dynamic and partial reconfiguration, making it versatile for complex designs.

Datasheet Summary
Powered by GS/AI

The 10AS048K2F35I1HG is a System On Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 480K logic elements and a maximum operating frequency of 1.5 GHz. This SoC is packaged in a 1152-FBGA format, measuring 35x35 mm. The Arria 10 series is known for its power efficiency and is suitable for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as dynamic and partial reconfiguration, making it versatile for complex designs.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS048K2F35I1HG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS048K2F35I1HG-ND
System On Chip (SoC) 10AS048K2F35I1HG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
System On Chip (SoC) - 10AS048K2F35I1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS048K2F35I1HG
System On Chip (SoC) 10AS048K2F35I1HG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 480K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS048K2F35I1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS048K2F35I1HG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS048K2F35I1HG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS048K2F35I1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS048K2F35I1HG
Embedded - System On Chip (SoC) 10AS048K2F35I1HG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS048K2F35I1HG-ND 10AS048K2F35I1HG 10AS048K2F35I1HG 10AS048K2F35I1HG
Product Name System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF52833 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
66AK2H14 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - 66AK2H14AXAAW24 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details
 - CY8C4248LTI-L475 - Rochester Electronics
Infineon Technologies AG
View Details