Intel Corporation System On Chip (SoC) 10AS032E1F29I1SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS032E1F29I1SG is a System on Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore with CoreSight technology. This SoC integrates 320K logic elements and operates at a maximum frequency of 1.5 GHz. It is designed for high-performance and power-efficient applications, making it suitable for mid-range markets such as wireless, wireline, broadcast, computing, medical, and military sectors. The device supports various memory standards and includes advanced features like dynamic and partial reconfiguration, making it versatile for diverse application needs. Its architecture is optimized for power efficiency, which is critical for applications requiring both performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The 10AS032E1F29I1SG is a System on Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore with CoreSight technology. This SoC integrates 320K logic elements and operates at a maximum frequency of 1.5 GHz. It is designed for high-performance and power-efficient applications, making it suitable for mid-range markets such as wireless, wireline, broadcast, computing, medical, and military sectors. The device supports various memory standards and includes advanced features like dynamic and partial reconfiguration, making it versatile for diverse application needs. Its architecture is optimized for power efficiency, which is critical for applications requiring both performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS032E1F29I1SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS032E1F29I1SG-ND
System On Chip (SoC) 10AS032E1F29I1SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS032E1F29I1SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS032E1F29I1SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS032E1F29I1SG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site
System On Chip (SoC) - 10AS032E1F29I1SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS032E1F29I1SG
System On Chip (SoC) 10AS032E1F29I1SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 320K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS032E1F29I1SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS032E1F29I1SG
Embedded - System On Chip (SoC) 10AS032E1F29I1SG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS032E1F29I1SG-ND 10AS032E1F29I1SG 10AS032E1F29I1SG 10AS032E1F29I1SG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 780-BBGA, FCBGA 780-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products