Intel Corporation System On Chip (SoC) 10AS027H4F34I3SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS027H4F34I3SG is a System On Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 270K logic elements and a maximum operating frequency of 1.5 GHz. The device is packaged in a 1152-FBGA format, measuring 35x35 mm. This SoC is suitable for various applications, including wireless communication, medical imaging, and military systems, due to its power efficiency and advanced processing capabilities. The integration of the ARM Cortex-A9 cores allows for efficient multitasking and processing, making it a viable option for engineers seeking a robust solution for mid-range applications.

Datasheet Summary
Powered by GS/AI

The 10AS027H4F34I3SG is a System On Chip (SoC) from the Intel Arria 10 family, featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 270K logic elements and a maximum operating frequency of 1.5 GHz. The device is packaged in a 1152-FBGA format, measuring 35x35 mm. This SoC is suitable for various applications, including wireless communication, medical imaging, and military systems, due to its power efficiency and advanced processing capabilities. The integration of the ARM Cortex-A9 cores allows for efficient multitasking and processing, making it a viable option for engineers seeking a robust solution for mid-range applications.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS027H4F34I3SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS027H4F34I3SG-ND
System On Chip (SoC) 10AS027H4F34I3SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
System On Chip (SoC) - 10AS027H4F34I3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS027H4F34I3SG
System On Chip (SoC) 10AS027H4F34I3SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS027H4F34I3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS027H4F34I3SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS027H4F34I3SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS027H4F34I3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS027H4F34I3SG
Embedded - System On Chip (SoC) 10AS027H4F34I3SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS027H4F34I3SG-ND 10AS027H4F34I3SG 10AS027H4F34I3SG 10AS027H4F34I3SG
Product Name System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details
 - CY8C4547AZI-S455 - Rochester Electronics
Infineon Technologies AG
View Details