Intel Corporation System On Chip (SoC) 10AS027H3F35I2SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. 10AS027H3F35I2SG is a System On Chip (SoC) that features a dual ARM Cortex-A9 MPCore architecture, capable of operating at a frequency of up to 1.5 GHz. This SoC integrates 270,000 logic elements, making it suitable for a variety of applications that require high performance and efficiency. The device is packaged in a 1152-FBGA format, measuring 35x35 mm, which facilitates compact designs in embedded systems. The Arria 10 series is known for its power efficiency and is ideal for mid-range applications across diverse markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This SoC is particularly advantageous for projects that demand robust processing capabilities combined with a flexible FPGA architecture.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. 10AS027H3F35I2SG is a System On Chip (SoC) that features a dual ARM Cortex-A9 MPCore architecture, capable of operating at a frequency of up to 1.5 GHz. This SoC integrates 270,000 logic elements, making it suitable for a variety of applications that require high performance and efficiency. The device is packaged in a 1152-FBGA format, measuring 35x35 mm, which facilitates compact designs in embedded systems. The Arria 10 series is known for its power efficiency and is ideal for mid-range applications across diverse markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This SoC is particularly advantageous for projects that demand robust processing capabilities combined with a flexible FPGA architecture.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS027H3F35I2SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS027H3F35I2SG-ND
System On Chip (SoC) 10AS027H3F35I2SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS027H3F35I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS027H3F35I2SG
Embedded - System On Chip (SoC) 10AS027H3F35I2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS027H3F35I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS027H3F35I2SG
System On Chip (SoC) 10AS027H3F35I2SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS027H3F35I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS027H3F35I2SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS027H3F35I2SG
IC SOC CORTEX-A9 1.5GHZ 1152FBGA

IC SOC CORTEX-A9 1.5GHZ 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS027H3F35I2SG-ND 10AS027H3F35I2SG 10AS027H3F35I2SG 10AS027H3F35I2SG
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L15 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details