Intel Corporation System On Chip (SoC) 10AS027E2F29E1SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS027E2F29E1SG is part of the Intel Arria 10 family, which features a dual ARM Cortex-A9 MPCore with CoreSight technology. This SoC integrates 270K logic elements and operates at a maximum frequency of 1.5 GHz. It is designed for high-performance and power-efficient applications, making it suitable for mid-range markets such as wireless, wireline, broadcast, computing, medical, and military sectors. The device supports various memory standards and includes advanced features like dynamic and partial reconfiguration, making it versatile for complex designs. Its power-saving technologies enhance efficiency, which is critical for applications where power consumption is a concern.

Datasheet Summary
Powered by GS/AI

The 10AS027E2F29E1SG is part of the Intel Arria 10 family, which features a dual ARM Cortex-A9 MPCore with CoreSight technology. This SoC integrates 270K logic elements and operates at a maximum frequency of 1.5 GHz. It is designed for high-performance and power-efficient applications, making it suitable for mid-range markets such as wireless, wireline, broadcast, computing, medical, and military sectors. The device supports various memory standards and includes advanced features like dynamic and partial reconfiguration, making it versatile for complex designs. Its power-saving technologies enhance efficiency, which is critical for applications where power consumption is a concern.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS027E2F29E1SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS027E2F29E1SG-ND
System On Chip (SoC) 10AS027E2F29E1SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS027E2F29E1SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS027E2F29E1SG
Embedded - System On Chip (SoC) 10AS027E2F29E1SG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS027E2F29E1SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS027E2F29E1SG
System On Chip (SoC) 10AS027E2F29E1SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS027E2F29E1SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS027E2F29E1SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS027E2F29E1SG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS027E2F29E1SG-ND 10AS027E2F29E1SG 10AS027E2F29E1SG 10AS027E2F29E1SG
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 780-BBGA, FCBGA 780-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products