Intel Corporation System On Chip (SoC) 10AS022E4F27I3SG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS022E4F27I3SG is an embedded System on Chip (SoC) from Lingto Electronic Limited, featuring a Cortex-A9 processor operating at 1.5 GHz. This SoC is designed for applications requiring high performance and efficiency, making it suitable for a variety of mid-range applications across different markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device is packaged in a 672FBGA format, which facilitates integration into compact designs. Its architecture supports advanced processing capabilities, making it a viable option for engineers looking to implement robust solutions in their projects.

Datasheet Summary
Powered by GS/AI

The 10AS022E4F27I3SG is an embedded System on Chip (SoC) from Lingto Electronic Limited, featuring a Cortex-A9 processor operating at 1.5 GHz. This SoC is designed for applications requiring high performance and efficiency, making it suitable for a variety of mid-range applications across different markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device is packaged in a 672FBGA format, which facilitates integration into compact designs. Its architecture supports advanced processing capabilities, making it a viable option for engineers looking to implement robust solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS022E4F27I3SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS022E4F27I3SG-ND
System On Chip (SoC) 10AS022E4F27I3SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS022E4F27I3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS022E4F27I3SG
Embedded - System On Chip (SoC) 10AS022E4F27I3SG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS022E4F27I3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS022E4F27I3SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS022E4F27I3SG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site
System On Chip (SoC) - 10AS022E4F27I3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS022E4F27I3SG
System On Chip (SoC) 10AS022E4F27I3SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS022E4F27I3SG-ND 10AS022E4F27I3SG 10AS022E4F27I3SG 10AS022E4F27I3SG
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-BBGA, FCBGA 672-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 745 MHz
RAM Size 0.5120 MB
View Details
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details
 - CY8C4125AXQ-483 - Rochester Electronics
Infineon Technologies AG
View Details