Intel Corporation System On Chip (SoC) 10AS022E4F27I3LG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS022E4F27I3LG is an embedded System on Chip (SoC) from Lingto Electronic Limited, featuring a Cortex-A9 processor with a clock speed of 1.5 GHz. This SoC is designed for high-performance applications, providing a balance of processing power and energy efficiency. It is packaged in a 672FBGA format, which facilitates integration into various electronic systems. The product is suitable for applications requiring robust processing capabilities, such as embedded systems in consumer electronics, industrial automation, and telecommunications. Its specifications make it a viable option for engineers looking for a reliable SoC solution for their projects.

Datasheet Summary
Powered by GS/AI

The 10AS022E4F27I3LG is an embedded System on Chip (SoC) from Lingto Electronic Limited, featuring a Cortex-A9 processor with a clock speed of 1.5 GHz. This SoC is designed for high-performance applications, providing a balance of processing power and energy efficiency. It is packaged in a 672FBGA format, which facilitates integration into various electronic systems. The product is suitable for applications requiring robust processing capabilities, such as embedded systems in consumer electronics, industrial automation, and telecommunications. Its specifications make it a viable option for engineers looking for a reliable SoC solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS022E4F27I3LG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS022E4F27I3LG-ND
System On Chip (SoC) 10AS022E4F27I3LG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS022E4F27I3LG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS022E4F27I3LG
Embedded - System On Chip (SoC) 10AS022E4F27I3LG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS022E4F27I3LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS022E4F27I3LG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS022E4F27I3LG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site
System On Chip (SoC) - 10AS022E4F27I3LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS022E4F27I3LG
System On Chip (SoC) 10AS022E4F27I3LG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS022E4F27I3LG-ND 10AS022E4F27I3LG 10AS022E4F27I3LG 10AS022E4F27I3LG
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-BBGA, FCBGA 672-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
nRF52810 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details