Intel Corporation System On Chip (SoC) 10AS022E3F29I2LG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS022E3F29I2LG is part of the Intel Arria 10 family, which consists of high-performance and power-efficient 20 nm mid-range FPGAs and SoCs. This specific SoC features a dual ARM Cortex-A9 MPCore with CoreSight technology, providing a robust processing capability suitable for various applications. It includes 220,000 logic elements and operates at a maximum frequency of 1.5 GHz, making it suitable for demanding tasks in diverse markets such as wireless, wireline, broadcast, computing, medical, and military applications. The device is designed to deliver higher performance and power efficiency compared to previous generations, making it an ideal choice for power-sensitive applications.

Datasheet Summary
Powered by GS/AI

The 10AS022E3F29I2LG is part of the Intel Arria 10 family, which consists of high-performance and power-efficient 20 nm mid-range FPGAs and SoCs. This specific SoC features a dual ARM Cortex-A9 MPCore with CoreSight technology, providing a robust processing capability suitable for various applications. It includes 220,000 logic elements and operates at a maximum frequency of 1.5 GHz, making it suitable for demanding tasks in diverse markets such as wireless, wireline, broadcast, computing, medical, and military applications. The device is designed to deliver higher performance and power efficiency compared to previous generations, making it an ideal choice for power-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS022E3F29I2LG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS022E3F29I2LG-ND
System On Chip (SoC) 10AS022E3F29I2LG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS022E3F29I2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS022E3F29I2LG
Embedded - System On Chip (SoC) 10AS022E3F29I2LG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS022E3F29I2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS022E3F29I2LG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS022E3F29I2LG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site
System On Chip (SoC) - 10AS022E3F29I2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS022E3F29I2LG
System On Chip (SoC) 10AS022E3F29I2LG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 220K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS022E3F29I2LG-ND 10AS022E3F29I2LG 10AS022E3F29I2LG 10AS022E3F29I2LG
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 780-BBGA, FCBGA 780-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF52805 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case WLCSP28
View Details
 - CYAT82687-100AS46 - Rochester Electronics
Infineon Technologies AG
View Details
System On Chip (SoC) - 296-TDA4VE88TGAALZRQ1CT-ND - DigiKey
Specs
Processor Core ARM
Interface CAN; SPI; UART; USB
Package / Case 770-BFBGA, FCBGA
View Details
3 suppliers