Intel Corporation System On Chip (SoC) 10AS016E4F29I3LG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS016E4F29I3LG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS016E4F29I3LG-ND
System On Chip (SoC) 10AS016E4F29I3LG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1356770-10AS016E4F29I3LG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1356770-10AS016E4F29I3LG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1356770-10AS016E4F29I3LG
Win Source Part Number: 1356770-10AS016E4F29 I3LG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 SX Package: Tray Product Status: Active Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA, FC (29x29) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A1 Speed: 1.5GHz Number of I/O: 288 Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 160K Logic Elements

Win Source Part Number: 1356770-10AS016E4F29I3LG
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria 10 SX
Package: Tray
Product Status: Active
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA, FC (29x29)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1
Speed: 1.5GHz
Number of I/O: 288
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 160K Logic Elements

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS016E4F29I3LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS016E4F29I3LG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS016E4F29I3LG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS016E4F29I3LG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS016E4F29I3LG
Embedded - System On Chip (SoC) 10AS016E4F29I3LG
IC SOC CORTEX-A9 1.5GHZ 780FBGA

IC SOC CORTEX-A9 1.5GHZ 780FBGA

Supplier's Site Datasheet
System On Chip (SoC) - 10AS016E4F29I3LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS016E4F29I3LG
System On Chip (SoC) 10AS016E4F29I3LG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS016E4F29I3LG-ND 1356770-10AS016E4F29I3LG 10AS016E4F29I3LG 10AS016E4F29I3LG 10AS016E4F29I3LG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 780-BBGA, FCBGA Tray 780-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CCUTD7 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details