Intel Corporation Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS016E4F27E3SG

Description
Win Source Part Number: 1034343-10AS016E4F27 E3SG Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Arria 10 SX Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 1.5GHz Package: Tray Standard Package: 1 Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: 240 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 160K Logic Elements Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA, FC (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 964702
Request a Quote Datasheet
Description
Win Source Part Number: 1034343-10AS016E4F27 E3SG Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Arria 10 SX Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 1.5GHz Package: Tray Standard Package: 1 Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: 240 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 160K Logic Elements Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA, FC (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 964702
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1034343-10AS016E4F27E3SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1034343-10AS016E4F27E3SG
Win Source Part Number: 1034343-10AS016E4F27 E3SG Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: Arria 10 SX Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Speed: 1.5GHz Package: Tray Standard Package: 1 Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: 240 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 160K Logic Elements Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA, FC (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 964702

Win Source Part Number: 1034343-10AS016E4F27E3SG
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: Arria 10 SX
Core Processor: Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Speed: 1.5GHz
Package: Tray
Standard Package: 1
Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: 240
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 160K Logic Elements
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA, FC (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 5A002A1
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 964702

Buy Now Datasheet
System On Chip (SoC) - 10AS016E4F27E3SG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS016E4F27E3SG-ND
System On Chip (SoC) 10AS016E4F27E3SG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS016E4F27E3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS016E4F27E3SG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS016E4F27E3SG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site
System On Chip (SoC) - 10AS016E4F27E3SG - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
10AS016E4F27E3SG
System On Chip (SoC) 10AS016E4F27E3SG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site
System On Chip (SoC) - 10AS016E4F27E3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS016E4F27E3SG
System On Chip (SoC) 10AS016E4F27E3SG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS016E4F27E3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS016E4F27E3SG
Embedded - System On Chip (SoC) 10AS016E4F27E3SG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1034343-10AS016E4F27E3SG 10AS016E4F27E3SG-ND 10AS016E4F27E3SG 10AS016E4F27E3SG 10AS016E4F27E3SG 10AS016E4F27E3SG
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Package / Case Tray 672-BBGA, FCBGA 672-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 240 # 240 #
Unlock Full Specs
to access all available technical data

Similar Products

nRF52811 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details
System On Chip (SoC) - 296-TDA4VE88TGAALZRQ1CT-ND - DigiKey
Specs
Processor Core ARM
Interface CAN; SPI; UART; USB
Package / Case 770-BFBGA, FCBGA
View Details
3 suppliers