Intel Corporation System On Chip (SoC) 10AS016E3F27E2LG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS016E3F27E2LG is part of the Intel Arria 10 family, which consists of high-performance, power-efficient System on Chip (SoC) devices built on a 20 nm process technology. This specific model features a dual ARM Cortex-A9 MPCore with CoreSight technology, providing a robust processing capability suitable for various applications. It includes 160K logic elements and operates at a maximum frequency of 1.5 GHz, making it suitable for demanding tasks in mid-range applications. The device is designed for power-sensitive environments and is ideal for markets such as wireless communications, wireline infrastructure, broadcast, computing, medical, and military applications. It supports a range of memory standards and includes advanced features such as dynamic and partial reconfiguration, enhancing its versatility in complex designs. The 672-FBGA package format (27x27) allows for efficient integration into various systems.

Datasheet Summary
Powered by GS/AI

The 10AS016E3F27E2LG is part of the Intel Arria 10 family, which consists of high-performance, power-efficient System on Chip (SoC) devices built on a 20 nm process technology. This specific model features a dual ARM Cortex-A9 MPCore with CoreSight technology, providing a robust processing capability suitable for various applications. It includes 160K logic elements and operates at a maximum frequency of 1.5 GHz, making it suitable for demanding tasks in mid-range applications. The device is designed for power-sensitive environments and is ideal for markets such as wireless communications, wireline infrastructure, broadcast, computing, medical, and military applications. It supports a range of memory standards and includes advanced features such as dynamic and partial reconfiguration, enhancing its versatility in complex designs. The 672-FBGA package format (27x27) allows for efficient integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS016E3F27E2LG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS016E3F27E2LG-ND
System On Chip (SoC) 10AS016E3F27E2LG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet
System On Chip (SoC) - 10AS016E3F27E2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS016E3F27E2LG
System On Chip (SoC) 10AS016E3F27E2LG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 10AS016E3F27E2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS016E3F27E2LG
Embedded - System On Chip (SoC) 10AS016E3F27E2LG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS016E3F27E2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS016E3F27E2LG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS016E3F27E2LG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS016E3F27E2LG-ND 10AS016E3F27E2LG 10AS016E3F27E2LG 10AS016E3F27E2LG
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-BBGA, FCBGA 672-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CYW20736A1KWBGT - Rochester Electronics
Infineon Technologies AG
View Details
System-On-Chips - 8855776P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details