Intel Corporation System On Chip (SoC) 10AS016E3F27E1HG

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AS016E3F27E1HG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) from Lingto Electronic Limited. This SoC is built on a 20 nm process technology and is designed for mid-range applications that require a balance of performance and power consumption. It features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which is suitable for various applications including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports a range of memory standards and includes embedded memory blocks, variable-precision DSP blocks, and a comprehensive set of power-saving technologies. It is equipped with high-speed transceivers capable of supporting multiple protocols, making it versatile for different communication needs. The Arria 10 SoCs are ideal for applications that demand high performance while maintaining low power usage, making them suitable for advanced processing tasks in embedded systems.

Datasheet Summary
Powered by GS/AI

The 10AS016E3F27E1HG is part of the Arria 10 family of high-performance, power-efficient System on Chips (SoCs) from Lingto Electronic Limited. This SoC is built on a 20 nm process technology and is designed for mid-range applications that require a balance of performance and power consumption. It features a dual-core ARM Cortex-A9 processor running at 1.5 GHz, which is suitable for various applications including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports a range of memory standards and includes embedded memory blocks, variable-precision DSP blocks, and a comprehensive set of power-saving technologies. It is equipped with high-speed transceivers capable of supporting multiple protocols, making it versatile for different communication needs. The Arria 10 SoCs are ideal for applications that demand high performance while maintaining low power usage, making them suitable for advanced processing tasks in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 10AS016E3F27E1HG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
10AS016E3F27E1HG-ND
System On Chip (SoC) 10AS016E3F27E1HG-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet
System On Chip (SoC) - 10AS016E3F27E1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
10AS016E3F27E1HG
System On Chip (SoC) 10AS016E3F27E1HG
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 672-FBGA, FC (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 10AS016E3F27E1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
10AS016E3F27E1HG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 10AS016E3F27E1HG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 10AS016E3F27E1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
10AS016E3F27E1HG
Embedded - System On Chip (SoC) 10AS016E3F27E1HG
IC SOC CORTEX-A9 1.5GHZ 672FBGA

IC SOC CORTEX-A9 1.5GHZ 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 10AS016E3F27E1HG-ND 10AS016E3F27E1HG 10AS016E3F27E1HG 10AS016E3F27E1HG
Product Name System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 672-BBGA, FCBGA 672-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF52832 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 WLCSP50
View Details
TMS320DM355 Digital Media System-on-Chip (DMSoC) - TMS320DM355CZCEA21 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 270 MHz
View Details