Intel Corporation OEM Parts - OEM Parts (0 - 9) - 105BN.HMWG 105BN.HMWG

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034295-105BN.HMWG Data Rate: 150 Mbps Interface: PCI Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034295-105BN.HMWG Data Rate: 150 Mbps Interface: PCI Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 105BN.HMWG - 1034295-105BN.HMWG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 105BN.HMWG
1034295-105BN.HMWG
OEM Parts - OEM Parts (0 - 9) - 105BN.HMWG 1034295-105BN.HMWG
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034295-105BN.HMWG Data Rate: 150 Mbps Interface: PCI Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034295-105BN.HMWG
Data Rate: 150 Mbps
Interface: PCI
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1034295-105BN.HMWG
Product Name OEM Parts - OEM Parts (0 - 9) - 105BN.HMWG
Unlock Full Specs
to access all available technical data