Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in large water or air lines, we can handle most flow switch applications. With no moving parts, long term reliability is assured. Options for hazardous locations (intrinsically safe/explosion-proof
| Bionetics | |
|---|---|
| Product Category | Velocity Flow Switches |
| Product Number | Model 500 |
| Product Name | Rheotherm Flow Switch |
| Meter Technology | Thermal |
| Features | Sanitary Applications Rated (optional feature) |
| Operating Temperature | 0 to 120 F (-18 to 49 C) |
| Pipe Diameter | 0.06 to 1.00 inch (1.59 to 25.4 mm) |
| Mounting | In-line |