FH-5010 -- MIGHTY BUTTONS
Magnet Sales & Manufacturing, Inc.
Mighty Buttons
FH-5010
Description
Mighty Buttons
-
Magnet Sales & Manufacturing, Inc.
Description
Mighty Buttons
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
FH-5010 |
|
Product Name
|
Mighty Buttons |
|
Industrial Magnets
|
Individual Magnets
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Holding Force
10.8 lbs (4.9 kg)
Geometry
Pot
Width
0.7874 inch (20 mm)
View Details
Industrial Magnets
Magnetic Assembly; Rare-Earth Magnet
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets
Features
Coating
Geometry
Sheet/Slab
View Details