63B23710037 -- FERRITE RING MAGNETS
Magnet Sales & Manufacturing, Inc.
Ferrite ring magnets
63B23710037
Description
Ferrite ring magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Ferrite ring magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
63B23710037 |
|
Product Name
|
Ferrite ring magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Ferrite
|
|
Magnet Grade
|
5
|
|
Holding Force
|
4 lbs (1.81 kg)
|
|
Geometry
|
Round / Ring / Disc
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Holding Force
10.8 lbs (4.9 kg)
Geometry
Pot
Width
0.7874 inch (20 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material
Neodymium Iron Boron
Holding Force
154 to 992 lbs (70 to 450 kg)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Samarium Cobalt
Manufacturing Method
Sintered
View Details