63B23710028 -- FERRITE RING MAGNETS
Magnet Sales & Manufacturing, Inc.
Ferrite ring magnets
63B23710028
Description
Ferrite ring magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Ferrite ring magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
63B23710028 |
|
Product Name
|
Ferrite ring magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Ferrite
|
|
Magnet Grade
|
5
|
|
Holding Force
|
3 lbs (1.36 kg)
|
|
Geometry
|
Round / Ring / Disc
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Holding Force
11.03 lbs (5 kg)
Width
0.5118 inch (13 mm)
Length
0.5118 inch (13 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material
Neodymium Iron Boron
Operating Temperature
176 F (80 C)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Neodymium Iron Boron
Manufacturing Method
Sintered
View Details