63B1787225 -- FERRITE RING MAGNETS
Magnet Sales & Manufacturing, Inc.
Ferrite ring magnets
63B1787225
Description
Ferrite ring magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Ferrite ring magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
63B1787225 |
|
Product Name
|
Ferrite ring magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Ferrite
|
|
Magnet Grade
|
5
|
|
Holding Force
|
2 lbs (0.9070 kg)
|
|
Geometry
|
Round / Ring / Disc
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron
Holding Force
1.7 lbs (0.7700 kg)
Width
0.1969 inch (5 mm)
View Details
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Samarium Cobalt
Manufacturing Method
Sintered
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc
300 Oersted
View Details