35NERR32-2 -- NEODYMIUM ROD MAGNETS
Magnet Sales & Manufacturing, Inc.
Neodymium rod magnets
35NERR32-2
Description
Neodymium rod magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Neodymium rod magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
35NERR32-2 |
|
Product Name
|
Neodymium rod magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Neodymium Iron Boron
|
|
Magnet Grade
|
35
|
|
Features
|
Coating
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron
Holding Force
1.7 lbs (0.7700 kg)
Width
0.1969 inch (5 mm)
View Details
Industrial Magnets
Bulk Magnet Materials
Material
Ferrite
Manufacturing Method
Sintered
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method
Injection Molded
View Details