35NERR16-2 -- NEODYMIUM ROD MAGNETS
Magnet Sales & Manufacturing, Inc.
Neodymium rod magnets
35NERR16-2
Description
Neodymium rod magnets
-
Magnet Sales & Manufacturing, Inc.
Description
Neodymium rod magnets
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
35NERR16-2 |
|
Product Name
|
Neodymium rod magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Neodymium Iron Boron
|
|
Magnet Grade
|
35
|
|
Features
|
Coating
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Magnets Encased Inside The Steel Cups
Holding Force
22.05 lbs (10 kg)
Length
0.7874 inch (20 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material
Neodymium Iron Boron
Holding Force
4.85 to 362 lbs (2.2 to 164 kg)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Individual Magnets; Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details