Large neodymium rectangle magnets
| Magnet Sales & Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | 35NE646432-NI |
| Product Name | Large neodymium rectangle magnets |
| Industrial Magnets | Individual Magnets |
| Material | Neodymium Iron Boron |
| Magnet Grade | 35 |
| Features | Coating |
| Holding Force | 43 lbs (19.5 kg) |