0639A -- STRIP WITH ADHESIVE
Magnet Sales & Manufacturing, Inc.
Strip with Adhesive
0639A
Description
Strip with Adhesive
-
Magnet Sales & Manufacturing, Inc.
Description
Strip with Adhesive
Suppliers
Strip with Adhesive
0639A
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
0639A |
|
Product Name
|
Strip with Adhesive |
|
Industrial Magnets
|
Individual Magnets
|
|
Magnet Grade
|
F1
|
|
Features
|
Coating
|
|
Geometry
|
Flexible Strip / Sheet
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron
Holding Force
18.3 lbs (8.3 kg)
Width
0.7874 inch (20 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Neodymium Iron Boron
Manufacturing Method
Sintered
View Details