0632A -- STRIP WITH ADHESIVE
Magnet Sales & Manufacturing, Inc.
Strip with Adhesive
0632A
Description
Strip with Adhesive
-
Magnet Sales & Manufacturing, Inc.
Description
Strip with Adhesive
Suppliers
Strip with Adhesive
0632A
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
0632A |
|
Product Name
|
Strip with Adhesive |
|
Industrial Magnets
|
Individual Magnets
|
|
Magnet Grade
|
F1
|
|
Features
|
Coating
|
|
Geometry
|
Flexible Strip / Sheet
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Holding Force
8.82 lbs (4 kg)
Geometry
Block / Bar; Block
Width
0.7874 inch (20 mm)
View Details
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Neodymium Iron Boron
Manufacturing Method
Sintering or Bonding
View Details
Arnold Magnetic Technologies
Industrial Magnets
Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt
View Details