The T31ZX is a smart video application processor designed for video devices such as mobile cameras and security systems. It features a 1.4 GHz XBurst®-1 CPU with 32 kB instruction and data L1 caches, 128 kB L2 cache, and an IEEE 754-compatible floating-point unit. The device includes a video processing unit supporting HEVC, AVC, and JPEG encoding up to 2592x2048 resolution at 25 fps, and an image signal processor for raw sensor input via DVP, BT, or MIPI interfaces. Integrated on-chip memory includes 1 Gbit DDR2. The processor is packaged in an 88-pin QFN and meets moisture sensitivity level 3, with a lead-free reflow profile compliant to J-STD-020C.
Video SOC, 128MB Memory Product overview: T31ZX from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128MB, Memory IC and Storage Component, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-T31ZX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 684-T31ZX |
| Product Name | 128MB Memory IC and Storage Component |
| Operating Temperature | -40 C (-40 F) |