Lumissil Microsystems Integrated Circuits (ICs) - Embedded - Microprocessors T31ZL

Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320955-T31ZL Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: XBurst® 1 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Image Signal Processor, Video Processor Unit RAM Controllers: DDR2 Display & Interface Controllers: Smart LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Voltage - I/O: 1.5V ~ 3.6V Security Features: DTRNG/RSA/SHA Additional Interfaces: I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART Standard Package: 2,600 Supplier Device Package: 88-QFN (9x9) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 88-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2521-T31ZL RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320955-T31ZL Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: XBurst® 1 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Image Signal Processor, Video Processor Unit RAM Controllers: DDR2 Display & Interface Controllers: Smart LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Voltage - I/O: 1.5V ~ 3.6V Security Features: DTRNG/RSA/SHA Additional Interfaces: I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART Standard Package: 2,600 Supplier Device Package: 88-QFN (9x9) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 88-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2521-T31ZL RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320955-T31ZL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320955-T31ZL
Integrated Circuits (ICs) - Embedded - Microprocessors 1320955-T31ZL
Manufacturer: Lumissil Microsystems Win Source Part Number: 1320955-T31ZL Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: XBurst® 1 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Image Signal Processor, Video Processor Unit RAM Controllers: DDR2 Display & Interface Controllers: Smart LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Voltage - I/O: 1.5V ~ 3.6V Security Features: DTRNG/RSA/SHA Additional Interfaces: I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART Standard Package: 2,600 Supplier Device Package: 88-QFN (9x9) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 88-VFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2521-T31ZL RoHS Status: ROHS3 Compliant

Manufacturer: Lumissil Microsystems
Win Source Part Number: 1320955-T31ZL
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Core Processor: XBurst® 1
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: Image Signal Processor, Video Processor Unit
RAM Controllers: DDR2
Display & Interface Controllers: Smart LCD
Ethernet: 10/100Mbps
USB: USB 2.0 OTG (1)
Voltage - I/O: 1.5V ~ 3.6V
Security Features: DTRNG/RSA/SHA
Additional Interfaces: I²C, MMC/SD/SDIO, SFC, SMB, SPI, SSI, UART/USART
Standard Package: 2,600
Supplier Device Package: 88-QFN (9x9)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 88-VFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2521-T31ZL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microprocessors - T31ZL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
T31ZL
Embedded - Microprocessors T31ZL
5MP H.265 VIDEO PROCESSOR - 64MB

5MP H.265 VIDEO PROCESSOR - 64MB

Supplier's Site Datasheet
Microprocessors - T31ZL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
T31ZL
Microprocessors T31ZL
XBurst® 1 Microprocessor IC - 1 Core, 32-Bit 1.5GHz 88-QFN (9x9)

XBurst® 1 Microprocessor IC - 1 Core, 32-Bit 1.5GHz 88-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1320955-T31ZL T31ZL T31ZL
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.5V ~ 3.6V
Package Type Other; 88-VFQFN Exposed Pad Other; 88-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1802BZCED3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed 1500 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details