Integrated Silicon Solution, Inc. Memory - EEPROM - IS93C66A-2PI IS93C66A-2PI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011230-IS93C66A-2PI Mounting: SMD (SMT) Frequency: 3 MHz Memory Size: 512 B Interface: 2-Wire Access Time: 5 ms Categories: EEPROM Case / Package: PDIP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011230-IS93C66A-2PI Mounting: SMD (SMT) Frequency: 3 MHz Memory Size: 512 B Interface: 2-Wire Access Time: 5 ms Categories: EEPROM Case / Package: PDIP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - IS93C66A-2PI - 1011230-IS93C66A-2PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - IS93C66A-2PI
1011230-IS93C66A-2PI
Memory - EEPROM - IS93C66A-2PI 1011230-IS93C66A-2PI
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011230-IS93C66A-2PI Mounting: SMD (SMT) Frequency: 3 MHz Memory Size: 512 B Interface: 2-Wire Access Time: 5 ms Categories: EEPROM Case / Package: PDIP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011230-IS93C66A-2PI
Mounting: SMD (SMT)
Frequency: 3 MHz
Memory Size: 512 B
Interface: 2-Wire
Access Time: 5 ms
Categories: EEPROM
Case / Package: PDIP
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V

Buy Now
3MHZ Memory IC and Storage Component - 774-IS93C66A-2PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-IS93C66A-2PI
3MHZ Memory IC and Storage Component 774-IS93C66A-2PI
IC EEPROM 4KBIT 3MHZ 8DIP Product overview: IS93C66A-2PI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS93C66A-2PI can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 3MHZ 8DIP Product overview: IS93C66A-2PI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS93C66A-2PI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1011230-IS93C66A-2PI 774-IS93C66A-2PI
Product Name Memory - EEPROM - IS93C66A-2PI 3MHZ Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - EEPROM - AT25020AN-10SQ-2.7 - 862043-AT25020AN-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details