Integrated Silicon Solution, Inc. Memory - IS93C66A-2GRLI-TR IS93C66A-2GRLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134062-IS93C66A-2GR LI-TR Frequency: 3 MHz Memory Size: 512 B Interface: 2-Wire Access Time: 5 ms Categories: Memory Case / Package: SOIC Max Frequency: 1 MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134062-IS93C66A-2GR LI-TR Frequency: 3 MHz Memory Size: 512 B Interface: 2-Wire Access Time: 5 ms Categories: Memory Case / Package: SOIC Max Frequency: 1 MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IS93C66A-2GRLI-TR - 1134062-IS93C66A-2GRLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - IS93C66A-2GRLI-TR
1134062-IS93C66A-2GRLI-TR
Memory - IS93C66A-2GRLI-TR 1134062-IS93C66A-2GRLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134062-IS93C66A-2GR LI-TR Frequency: 3 MHz Memory Size: 512 B Interface: 2-Wire Access Time: 5 ms Categories: Memory Case / Package: SOIC Max Frequency: 1 MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134062-IS93C66A-2GRLI-TR
Frequency: 3 MHz
Memory Size: 512 B
Interface: 2-Wire
Access Time: 5 ms
Categories: Memory
Case / Package: SOIC
Max Frequency: 1 MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 85 °C

Buy Now
2.5V 3.3V 5V SOIC Memory IC and Storage Component - 2020-IS93C66A-2GRLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V 5V SOIC Memory IC and Storage Component
2020-IS93C66A-2GRLI-TR
2.5V 3.3V 5V SOIC Memory IC and Storage Component 2020-IS93C66A-2GRLI-TR
EEPROM Serial-Microwire 4K-Bit 512 x 8/256 x 16 2.5V/3.3V/5V 8-Pin SOIC T/R Product overview: IS93C66A-2GRLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS93C66A-2GRLI- TR can be used for catalog matching and distributor lookup.

EEPROM Serial-Microwire 4K-Bit 512 x 8/256 x 16 2.5V/3.3V/5V 8-Pin SOIC T/R Product overview: IS93C66A-2GRLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS93C66A-2GRLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1134062-IS93C66A-2GRLI-TR 2020-IS93C66A-2GRLI-TR
Product Name Memory - IS93C66A-2GRLI-TR 2.5V 3.3V 5V SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - AT24C128N-10SQ-2.7 - 911811-AT24C128N-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers