Integrated Silicon Solution, Inc. Memory - EEPROM - IS93C46A-3GRLI-TR IS93C46A-3GRLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985478-IS93C46A-3GRL I-TR Mounting: SMD (SMT) Frequency: 2 MHz Memory Size: 128 B Interface: 2-Wire Access Time: 5 ms Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985478-IS93C46A-3GRL I-TR Mounting: SMD (SMT) Frequency: 2 MHz Memory Size: 128 B Interface: 2-Wire Access Time: 5 ms Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - IS93C46A-3GRLI-TR - 985478-IS93C46A-3GRLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - IS93C46A-3GRLI-TR
985478-IS93C46A-3GRLI-TR
Memory - EEPROM - IS93C46A-3GRLI-TR 985478-IS93C46A-3GRLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985478-IS93C46A-3GRL I-TR Mounting: SMD (SMT) Frequency: 2 MHz Memory Size: 128 B Interface: 2-Wire Access Time: 5 ms Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985478-IS93C46A-3GRLI-TR
Mounting: SMD (SMT)
Frequency: 2 MHz
Memory Size: 128 B
Interface: 2-Wire
Access Time: 5 ms
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V

Buy Now
3.3V 5V Memory IC and Storage Component - 774-IS93C46A-3GRLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Memory IC and Storage Component
774-IS93C46A-3GRLI-TR
3.3V 5V Memory IC and Storage Component 774-IS93C46A-3GRLI-TR
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 3.3V/5V 8-Pin SOP Product overview: IS93C46A-3GRLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS93C46A-3GRLI-T R can be used for catalog matching and distributor lookup.

EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 3.3V/5V 8-Pin SOP Product overview: IS93C46A-3GRLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS93C46A-3GRLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 985478-IS93C46A-3GRLI-TR 774-IS93C46A-3GRLI-TR
Product Name Memory - EEPROM - IS93C46A-3GRLI-TR 3.3V 5V Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54S288AJ/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers