PSRAM (Pseudo SRAM) Memory IC 16Mb (2M x 8) SPI, QPI 104MHz 7ns 8-SOIC
IC PSRAM 16MBIT SPI QPI 8SOIC
PSRAM (Pseudo SRAM) Memory IC 16Mbit SPI, QPI 104 MHz 7 ns 8-SOIC
IC PSRAM 16MBIT SPI QPI 8SOIC
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS66WVS2M8BLL-104NLI-ND | IS66WVS2M8BLL-104NLI | IS66WVS2M8BLL-104NLI | IS66WVS2M8BLL-104NLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 104 MHz | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |