Integrated Silicon Solution, Inc. Memory IS66WVS2M8ALL-104NLI

Description
PSRAM (Pseudo SRAM) Memory IC 16Mb (2M x 8) SPI, QPI 104MHz 7ns 8-SOIC
Request a Quote Datasheet
Description
PSRAM (Pseudo SRAM) Memory IC 16Mb (2M x 8) SPI, QPI 104MHz 7ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS66WVS2M8ALL-104NLI-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 16Mb (2M x 8) SPI, QPI 104MHz 7ns 8-SOIC

PSRAM (Pseudo SRAM) Memory IC 16Mb (2M x 8) SPI, QPI 104MHz 7ns 8-SOIC

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS66WVS2M8ALL-104NLI
Integrated Circuits (ICs) - Memory - Memory IS66WVS2M8ALL-104NLI
IC PSRAM 16MBIT SPI QPI 8SOIC

IC PSRAM 16MBIT SPI QPI 8SOIC

Supplier's Site
Memory - IS66WVS2M8ALL-104NLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PSRAM (Pseudo SRAM) Memory IC 16Mbit SPI, QPI 104 MHz 7 ns 8-SOIC

PSRAM (Pseudo SRAM) Memory IC 16Mbit SPI, QPI 104 MHz 7 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS66WVS2M8ALL-104NLI-ND IS66WVS2M8ALL-104NLI IS66WVS2M8ALL-104NLI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category PSRAM Volatile; SRAM Chip PSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 7 ns SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details